TE Connectivity 828897-1
- 收藏
- 对比
828897-1详情
TE Connectivity 828897-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Compliant
Housing Gender
Female
Unit Weight
2.230267 oz
Factory Pack QuantityFactory Pack Quantity
105
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
包装
Bulk
定位的数量
44 Position
颜色
Black
子类别
Circular Connectors
配件类型
-
产品类别
标准圆形连接器
产品
Connectors
产品类别
标准圆形连接器
828897-1拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。