TE Connectivity 8QCV-10-006
- 收藏
- 对比
8QCV-10-006
2460-8QCV-10-006
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Quick Connects, Wire-to-Board, 10 Position, 11.1 mm [.438 in] Centerline, 1 Row, 600 V, Buchanan 8 Series
1最小包装量--
8QCV-10-006详情
TE Connectivity 8QCV-10-006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-1437659-0
TE Internal Description
8QCV-10-006=8 SERIES
Barrier Strip Styleu2009
Tri-Barrier
Bottom Termination Typeu2009
快速接头
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
10
Centerline (Pitch)u2009
11.1u2009mmu2009[u2009.438u2009inu2009]
8QCV-10-006拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。