TE Connectivity 8WWV-05-008
- 收藏
- 对比
8WWV-05-008
2460-8WWV-05-008
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Solderless Wire Wrap, Wire-to-Board, 5 Position, 11.1 mm [.438 in] Centerline, 1 Row, 600 V, Buchanan 8 Series
1最小包装量--
8WWV-05-008详情
TE Connectivity 8WWV-05-008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Barrier Strip Styleu2009
Tri-Barrier
Bottom Termination Typeu2009
Solderless Wire Wrap
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
5
Centerline (Pitch)u2009
11.1u2009mmu2009[u2009.438u2009inu2009]
TE Internal Description
8WWV-05-008=#8 TRIBARRIER TERM
TE Internal #
9-1437659-0
8WWV-05-008拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。