TE Connectivity 92-22036
- 收藏
- 对比
92-22036
2460-92-22036
RFI 和 EMI - 屏蔽和吸收材料
--
大陆
立即发货

EMI Connector Gasket, Conductive Sheet, Silicone Binding, Silver Plated Aluminum (Ag/Al) Filler, Sheet, .031 in [.8 mm] Thick, Kemtron 92 Series
1最小包装量--
92-22036详情
TE Connectivity 92-22036重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
Conn G SSA 5015 Shell 18
TE Internal #
2423980-1
Mil-Spec
MIL-DTL-5015
Gasket Typeu2009
EMI Connector Gasket
Finished Typeu2009
Conductive Sheet
Binding Materialu2009
Silicone
Filler Materialu2009
Silver Plated Aluminum (Ag/Al)
Gasket Shapeu2009
Sheet
92-22036拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。