TE Connectivity 928927-2
- 收藏
- 对比
928927-2
2460-928927-2
连接器,连接线
--
大陆
立即发货

928927-2 datasheet pdf and Connectors, Interconnects product details from TE Connectivity stock available at utmel
1最小包装量--
928927-2详情
TE Connectivity 928927-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Maximum Operating Temperature
+ 54 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
2000
Mounting Styles
螺钉安装
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
包装
Reel
类型
Ring Terminal
子类别
汽车连接器
触点类型
Terminal
终端样式
Crimp
触点性别
-
产品类别
汽车连接器
产品
Terminals
产品类别
汽车连接器
928927-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。