TE Connectivity 93-22055
- 收藏
- 对比
93-22055
2460-93-22055
RFI 和 EMI - 屏蔽和吸收材料
--
大陆
立即发货

EMI Connector Gasket, Conductive Sheet, Fluorosilicone Binding, Nickel Plated Graphite (Ni/C) Filler, .031 in [.8 mm] Thick, Kemtron 93 Series
1最小包装量--
93-22055详情
TE Connectivity 93-22055重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Product Thicknessu2009
.8u2009mmu2009[u2009.031u2009inu2009]
Filler Materialu2009
Nickel Plated Graphite (Ni/C)
Binding Materialu2009
Fluorosilicone
Finished Typeu2009
Conductive Sheet
Gasket Typeu2009
EMI Connector Gasket
Mil-Spec
MIL-DTL-38999
TE Internal Description
Conn G FNG 38999 S3 Shell 15
TE Internal #
2427995-1
93-22055拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。