TE Connectivity 9-329517-0
- 收藏
- 对比
9-329517-0
2460-9-329517-0
连接器,连接线
--
大陆
立即发货

Conn BNC Adapter RCP/PL 50Ohm RA Silve
1最小包装量--
9-329517-0详情
TE Connectivity 9-329517-0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
面板安装
NO
Manufacturer Part Number
9-329517-0
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.75
Insulator Material
聚四氟乙烯
Manufacturer Series
329517
连接器类型
射频连接器适配器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
过滤功能
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点性别
MALE-FEMALE
主体/外壳样式
PLUG-JACK
耦合类型
BAYONET
适配器样式
BNC-BNC
9-329517-0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。