TE Connectivity 934481012
- 收藏
- 对比
934481012
2460-934481012
连接器,连接线
--
大陆
立即发货

TPA, 2POS HOUSING CONN, NYLON; Accessory Type:Terminal Position Assurance; For Use With:Molex ML-XT Sealed 2 Circuit 93445 Series Plug Housings; Product Range:ML-XT 93448 Series; SVHC:No SVHC (15-Jan-2019)
1最小包装量--
934481012详情
TE Connectivity 934481012重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
934481012
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.84
Contact Finish Mating
未说明
Contact Materials
未说明
连接器类型
矩形电源连接器
Reach合规守则
compliant
934481012拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。