TE Connectivity 956-313-201
- 收藏
- 对比
956-313-201
2460-956-313-201
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, Satellite / Cellular / GNSS, Vehicle Rooftop, Screw Mount, SMA Male, Cable Length .66 ft / .46 ft / .56 ft [.17 m / .2 m / .14 m], External
1最小包装量--
956-313-201详情
TE Connectivity 956-313-201重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Lengthu2009(ft)
.46, .56, .66
Cable Lengthu2009(m)
.14, .17, .2
Antenna Connector Typeu2009
SMA 公型
Mounting Typeu2009
螺钉安装
Mounts Tou2009
Vehicle Rooftop
Wireless Applicationu2009
2G, 3G, Cellular, GNSS, Satellite
Alias #
HIRD-S2-0132B-01
TE Internal Description
IRIDIUM-GNSS-CELL SCREW MT KIT
TE Internal #
956-313-201
956-313-201拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。