TE Connectivity 956-313-203
- 收藏
- 对比
956-313-203
2460-956-313-203
RF/IF,射频/中频和 RFID
--
大陆
立即发货

Antenna, Satellite / GNSS / 3G, Vehicle Rooftop, Screw Mount, SMA Male, Cable Length .56 ft / .46 ft / .66 ft [.2 m / .14 m / .17 m], External
1最小包装量--
956-313-203详情
TE Connectivity 956-313-203重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
956-313-203
TE Internal Description
IRIDIUM-GNSS-CELL SCREW MT KIT
Alias #
HIRD-S2-0132B-03
Wireless Applicationu2009
2G, 3G, Cellular, GNSS, Satellite
Mounts Tou2009
Vehicle Rooftop
Mounting Typeu2009
螺钉安装
Antenna Connector Typeu2009
SMA 公型
Cable Lengthu2009(m)
.14, .17, .2
Cable Lengthu2009(ft)
.46, .56, .66
956-313-203拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。