TE Connectivity 964108-2
- 收藏
- 对比
964108-2
2460-964108-2
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Receptacle / Dual Connection Terminal, Mating Tab Width .11 in [2.79 mm], Size 2, 30 – 27 AWG Magnet Wire, MAG-MATE
1最小包装量--
964108-2详情
TE Connectivity 964108-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
964108-2
TE Internal Description
MAG-MATE KONTAKT
Magnet Wire Terminal Typeu2009
Dual Connection Terminal, Receptacle
Mating Tab Widthu2009
2.79u2009mmu2009[u2009.11u2009inu2009]
Mating Tab Thicknessu2009(mm)
.51, .79
Mating Tab Thicknessu2009(in)
.02, .031
Compatible With Cavity Sizeu2009
Size 2
Magnet Wire Sizeu2009(AWG)
30 – 27
964108-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。