TE Connectivity 964252-1
- 收藏
- 对比
964252-1
2460-964252-1
连接器,连接线
--
大陆
立即发货

Magnet Wire Terminals, Tab, Mating Tab Width .187 in [4.75 mm], Size 1, 26 – 23 AWG Magnet Wire, .4 – .63 mm Magnet Wire, MAG-MATE
1最小包装量--
964252-1详情
TE Connectivity 964252-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Magnet Wire Sizeu2009(AWG)
26 – 23
Compatible With Cavity Sizeu2009
Size 1
Mating Tab Thicknessu2009(in)
.02, .032
Mating Tab Thicknessu2009(mm)
.51, .81
Mating Tab Widthu2009
4.75u2009mmu2009[u2009.187u2009inu2009]
Magnet Wire Terminal Typeu2009
Tab
TE Internal Description
MAG-MATE KONTAKT
TE Internal #
964252-1
964252-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。