TE Connectivity 966066-9
- 收藏
- 对比
966066-9
2460-966066-9
端子板 - 配件 - 导线扣箍
--
大陆
立即发货

Crimp Wire Pins, Tabs & Ferrules, Ferrule, 20 AWG Wire Size, .51 – .517 mm² Wire Size, 1022 CMA Wire Size, .039 in [1 mm] Barrel Inside Diameter
1最小包装量--
966066-9详情
TE Connectivity 966066-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
966066-9
TE Internal Description
TUBULAR END-SLEEVE WHITE
Crimp Wire Pin, Tab & Ferrule Terminal Typeu2009
Ferrule
Accepts Wire Insulation Diameter Rangeu2009
2.6u2009mmu2009[u2009.106u2009inu2009]
Wire Sizeu2009(AWG)
20
Wire Sizeu2009(mm²)
.51 – .517
Wire Sizeu2009(CMA)
1022
966066-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。