TE Connectivity 98-22018-1
- 收藏
- 对比
98-22018-1
2460-98-22018-1
RFI 和 EMI - 屏蔽和吸收材料
--
大陆
立即发货

EMI Jam Nut Seal, Nickel Plated Graphite (Ni/C) Filler, .071 in [1.8 mm] Thick, Petroleum Resistant, Kemtron 98 Series
1最小包装量--
98-22018-1详情
TE Connectivity 98-22018-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2430194-1
TE Internal Description
O-Ring FNG 38999 Shell 17 & 18 Smpl 1pk
Mil-Spec
MIL-DTL-38999
Gasket Typeu2009
EMI Jam Nut Seal
Filler Materialu2009
Nickel Plated Graphite (Ni/C)
Product Thicknessu2009
1.8u2009mmu2009[u2009.071u2009inu2009]
Operating Temperature Rangeu2009
-55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009]
Resistance to Petroleumu2009
有
98-22018-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。