TE Connectivity 98-22041
- 收藏
- 对比
98-22041
2460-98-22041
RFI 和 EMI - 屏蔽和吸收材料
--
大陆
立即发货

EMI Jam Nut Seal, Silver Plated Aluminum (Ag/Al) Filler, .102 in [2.6 mm] Thick, Petroleum Resistant, Kemtron 98 Series
1最小包装量--
98-22041详情
TE Connectivity 98-22041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2430133-1
TE Internal Description
O-Ring FSA 38999 Shell 19 & 20 10pk
Mil-Spec
MIL-DTL-38999
Gasket Typeu2009
EMI Jam Nut Seal
Filler Materialu2009
Silver Plated Aluminum (Ag/Al)
Product Thicknessu2009
2.6u2009mmu2009[u2009.102u2009inu2009]
Operating Temperature Rangeu2009
-55 – 160u2009°Cu2009[u2009-67 – 320u2009°Fu2009]
Resistance to Petroleumu2009
有
98-22041拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。