TE Connectivity A08168-000
- 收藏
- 对比
A08168-000
2460-A08168-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA, Heat Shrink, 3 Core, Cross-Section 120 – 240 mm², Paper, Tape Armoring, Termination Length 750 mm, RAYCHEM GUST
1最小包装量--
A08168-000详情
TE Connectivity A08168-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
1201783-4
Power Cable Termination Product Availabilityu2009
EMEA
Installation Instructionu2009
Russian
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
1
Number of Coresu2009
3
TE Internal Description
GUST-01/3X120-240/750
TE Internal #
A08168-000
A08168-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。