TE Connectivity A23137-000
- 收藏
- 对比
A23137-000
2460-A23137-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, EMEA / China / ASIA, Wrap, 100 kA, Class 1, 3.2 C Qrs, 6.3 kV Voltage (Ur), 5 kV Voltage (Uc), Bowthorpe CPA
1最小包装量--
A23137-000详情
TE Connectivity A23137-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Residual Voltage (Nominal Current)u2009(kV)
16.6
Surge Arrester Heightu2009(mm)
127
Cantilever Strength -SSLu2009(kN)
200
Surge Arrester Technologyu2009
Wrap
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
5-1201437-3
TE Internal Description
CPA-05-017
TE Internal #
A23137-000
A23137-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。