TE Connectivity CM6854-000
- 收藏
- 对比
CM6854-000
2460-CM6854-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, Worldwide, EVA, ≤ 42 kV, Post Insulator, 170 kV BIL Rating, Bolt Size Hole M12, Creepage Distance 1.3 in/Kv
1最小包装量--
CM6854-000详情
TE Connectivity CM6854-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CM6854-000
TE Internal Description
RAP-46R-GM12-441-M01
Alias #
1899431-1
Station Post Insulator Product Availabilityu2009
Worldwide
Station Post Insulator Technologyu2009
EVA
Station Post Insulator Voltage Classu2009(kV)
≤ 42
Station Post Insulator Product Typeu2009
Post Insulator
BIL Ratingu2009(kV)
170
CM6854-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。