TE Connectivity A26347-018
- 收藏
- 对比
A26347-018
2460-A26347-018
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 17.5 kV, Inline, Medium Voltage Transition Joint, Cross-Section 70 – 150 mm², 1 Core, Polymeric, RAYCHEM MXSU
1最小包装量--
A26347-018详情
TE Connectivity A26347-018重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A26347-018
TE Internal Description
MXSU-4121
Alias #
MXSU-4121
Joints & Splice Product Availabilityu2009
EMEA
Installation Instructionu2009
Dutch, Flemish, French
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 17.5
Joint & Splice Application Typeu2009
Inline
A26347-018拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。