TE Connectivity CP1967-000
- 收藏
- 对比
CP1967-000
2460-CP1967-000
可堆叠塔式照明和元器件
--
大陆
立即发货

Street Lighting Connectors, AMERICAS, Cold-Applied, ≤ 1 kV, Stub Connection Kit, Conductor Range (Tap) 14 – 6 AWG, RAYCHEM GelCap
1最小包装量--
CP1967-000详情
TE Connectivity CP1967-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CP1967-000
TE Internal Description
GELCAP-SL-2/0-3HOLE-B100
Alias #
GELCAP-SL-2/0-3HOLE-B100
Street Lighting Connector Product Availabilityu2009
AMERICAS
Street Lighting Connector Technologyu2009
Cold-Applied
Street Lighting Connector Voltage Classu2009(kV)
≤ 1
Street Lighting Connector Product Typeu2009
Stub Connection Kit
Conductor Range (Main)u2009(AWG)
14 – 00
CP1967-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。