TE Connectivity A31452-073
- 收藏
- 对比
A31452-073
2460-A31452-073
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, CIS / Russia, Heat Shrink, Sheath Aluminium / Sheath Lead, 3 Core, Cross-Section 70 – 120 mm², Paper (PILC), RAYCHEM GUST
1最小包装量--
A31452-073详情
TE Connectivity A31452-073重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A31452-073
Cable Shield Styleu2009
Sheath Aluminium, Sheath Lead
Power Cable Termination Voltage Classu2009(kV)
≤ 12
Alias #
GUST-12/70-120/800-L12
Power Cable Termination Product Availabilityu2009
CIS, Russia
Installation Instructionu2009
Estonian
Power Cable Termination Technologyu2009
热缩管
TE Internal Description
GUST-12/70-120/800-L12
A31452-073拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。