TE Connectivity A38048-000
- 收藏
- 对比
A38048-000
2460-A38048-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, China / ASIA / ANZPAC, Cage, 40 kA, Class 2, 204 kV, Creepage Distance 970 mm, 6 C Qrs, Bowthorpe OCP2
1最小包装量--
A38048-000详情
TE Connectivity A38048-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
A38048-000
TE Internal Description
BOW-OCP2-30M-NFF
Alias #
2-1202076-6
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
343
Residual Voltage (Nominal Current)u2009(kV)
97.2
A38048-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。