TE Connectivity A42559-000
- 收藏
- 对比
A42559-000
2460-A42559-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, AMERICAS / ANZPAC / ASIA, EVA, ≤ 15 kV, Railway Insulator, 235 kV BIL Rating, Bolt Size Hole M16, RAYCHEM RRA
1最小包装量--
A42559-000详情
TE Connectivity A42559-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
BIL Ratingu2009(kV)
235
Station Post Insulator Product Typeu2009
Railway Insulator
Station Post Insulator Voltage Classu2009(kV)
≤ 15
Station Post Insulator Technologyu2009
EVA
Station Post Insulator Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
3-1201370-9
TE Internal Description
RRA-36R-FFA-366
TE Internal #
A42559-000
A42559-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。