TE Connectivity A69078-063
- 收藏
- 对比
A69078-063
2460-A69078-063
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, Russia / CIS / SEE, Heat Shrink, ≤ 12 kV, Inline, Medium Voltage Transition Joint, Cross-Section 70 – 150 mm², 3 Core, RAYCHEM POLJ
1最小包装量--
A69078-063详情
TE Connectivity A69078-063重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
Romanian
Joints & Splice Product Availabilityu2009
CIS, Russia, SEE
Alias #
POLJ-12/3X70-150
TE Internal Description
POLJ-12/3X70-150
TE Internal #
A69078-063
A69078-063拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。