TE Connectivity A72715N001
- 收藏
- 对比
A72715N001
2460-A72715N001
套管 - 电源电缆
--
大陆
立即发货

Power Cable Breakouts, ANZPAC / ASIA / AMERICAS, ≤ 1 kV, Heat Shrink, Cable Breakout Boot, 1.929 in [49 mm] Application Diameter
1最小包装量--
A72715N001详情
TE Connectivity A72715N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Application Diameter (Min) (Body)u2009
49u2009mmu2009[u20091.929u2009inu2009]
Power Cable Breakout Product Typeu2009
Cable Breakout Boot
Power Cable Breakout Technologyu2009
热缩管
Power Cable Breakout Voltage Ratingu2009(kV)
≤ 1
Power Cable Breakout Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
4-1199620-7
TE Internal Description
402W248/S(C30)
TE Internal #
A72715N001
A72715N001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。