TE Connectivity A76784-097
- 收藏
- 对比
A76784-097
2460-A76784-097
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 1 kV, Inline, Low Voltage Inline Joint, Cross-Section 150 – 240 mm², 4 Core, Plastic, RAYCHEM POLJ
1最小包装量--
A76784-097详情
TE Connectivity A76784-097重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 1
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
Russian
Joints & Splice Product Availabilityu2009
EMEA
TE Internal Description
POLJ-01/4X150-240-T
TE Internal #
A76784-097
A76784-097拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。