TE Connectivity A89517-000
- 收藏
- 对比
A89517-000
2460-A89517-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA, Heat Shrink, 3 Core, Cross-Section 70 – 120 mm², Paper, Tape Armoring, Termination Length 750 mm, RAYCHEM GUST
1最小包装量--
A89517-000详情
TE Connectivity A89517-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Coresu2009
3
Power Cable Termination Voltage Classu2009(kV)
1
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
Russian
Power Cable Termination Product Availabilityu2009
EMEA
Alias #
3-1201783-0
TE Internal Description
GUST-01/3X70-120/750-L12
TE Internal #
A89517-000
A89517-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。