TE Connectivity A96739-070
- 收藏
- 对比
A96739-070
2460-A96739-070
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Russia / CIS, Heat Shrink, Wire Copper, 3 Core, Cross-Section 25 – 70 mm², Polymeric, RAYCHEM POLT
1最小包装量--
A96739-070详情
TE Connectivity A96739-070重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Installation Instructionu2009
Serbian
Power Cable Termination Product Availabilityu2009
CIS, Russia
Alias #
POLT-12C/3XIH1
TE Internal Description
POLT-12C/3XIH1
TE Internal #
A96739-070
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 12
Cable Shield Styleu2009
Wire Copper
A96739-070拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。