TE Connectivity BACA-AMP-108
- 收藏
- 对比
BACA-AMP-108
2460-BACA-AMP-108
连接器,连接线
--
大陆
立即发货

03P MTA100 CONN ASSY LF Connector System:Wire-to-Board, Number of Positions:3, Centerline (Pitch):2.54 mm, Centerline (Pitch):.1 in, Number of Rows:1 Wire-to-Board 3 2.54 mm .1" | Header & Receptacle | Alias Number: 1371899 | TE Connectivity
1最小包装量--
BACA-AMP-108详情
TE Connectivity BACA-AMP-108重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
BACA-AMP-108
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
连接器类型
板连接器
Reach合规守则
unknown
BACA-AMP-108拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。