TE Connectivity BAH-028110283
- 收藏
- 对比
BAH-028110283
2460-BAH-028110283
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Resin, .6/1 kV, Inline, Control Cable Joint, Cross-Section 185 – 300 mm², 4 (max) Core, No Armoring, GURO GUROFLEX TSJ
1最小包装量--
BAH-028110283详情
TE Connectivity BAH-028110283重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
EN3417-000
TE Internal Description
BAH-028110283
Joints & Splice Product Availabilityu2009
EMEA
Installation Instructionu2009
English
Joints & Splice Technologyu2009
Resin
Joints & Splice Voltage Classu2009(kV)
.6/1
Joint & Splice Application Typeu2009
Inline
BAH-028110283拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。