TE Connectivity BBIT-175/80-A/U-C(60)
- 收藏
- 对比
BBIT-175/80-A/U-C(60)
2460-BBIT-175/80-A/U-C(60)
元件绝缘子,安装座,垫片
--
大陆
立即发货

Electrical Heat Shrink Tubing, AMERICAS, Heat Shrink, ≤ 36 kV, Bus Bars, Diameter Supplied/Recovered 175 / 80 mm [6.89 / 3.15 in], RAYCHEM BBIT
1最小包装量--
BBIT-175/80-A/U-C(60)详情
TE Connectivity BBIT-175/80-A/U-C(60)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
319161-000
TE Internal Description
BBIT-175/80-A/U-C(60)
Alias #
9-1192420-6
Electrical Heat Shrink Tubing Product Availabilityu2009
AMERICAS
Electrical Heat Shrink Tubing Technologyu2009
热缩管
Electrical Heat Shrink Tubing Voltage Classu2009(kV)
≤ 36
Equipmentu2009
Bus Bars
Diameter Supplied/Recoveredu2009
175 / 80u2009mmu2009[u20096.89 / 3.15u2009inu2009]
BBIT-175/80-A/U-C(60)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。