TE Connectivity BC6-T408-04
- 收藏
- 对比
BC6-T408-04
2460-BC6-T408-04
端子块 - 配件
--
大陆
立即发货

Barrier Strips, Tri-Barrier, Solder Turret, Wire-to-Panel, 4 Position, 9.53 mm [.375 in] Centerline, 1 Row, 300 V, 22 – 12 AWG Wire Size
1最小包装量--
BC6-T408-04详情
TE Connectivity BC6-T408-04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1437662-6
TE Internal Description
BC6-T408-04=BC6 ASSEMBLY
Barrier Strip Styleu2009
Tri-Barrier
Bottom Termination Typeu2009
焊接转塔
Connector Systemu2009
Wire-to-Panel
Number of Positionsu2009
4
Centerline (Pitch)u2009
9.53u2009mmu2009[u2009.375u2009inu2009]
BC6-T408-04拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。