TE Connectivity BM0693-011
- 收藏
- 对比
BM0693-011
2460-BM0693-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Worldwide, Cold Applied, Adaptable, 1 Core, Cross-Section 95 – 2500 mm², Polymeric, Adaptable Armoring, RAYCHEM PHVT
1最小包装量--
BM0693-011详情
TE Connectivity BM0693-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Coresu2009
1
TE Internal #
BM0693-011
TE Internal Description
PHVX-72
Power Cable Termination Product Availabilityu2009
Worldwide
Power Cable Termination Technologyu2009
Cold Applied
Power Cable Termination Voltage Classu2009(kV)
≤ 72
Cable Shield Styleu2009
Adaptable
BM0693-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。