TE Connectivity BM1005-000
- 收藏
- 对比
BM1005-000
2460-BM1005-000
五金件,紧固件,配件
--
大陆
立即发货

Electronic Power Meters, Protector, DIN Rail, Three Phase 4 Wire, None, 120 V, Relay, Cutout None, 60 Hz Operating Frequency, Crompton Protector
1最小包装量--
BM1005-000详情
TE Connectivity BM1005-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BM1005-000
TE Internal Description
CI-252PVVUPQ/2
Alias #
3-1899820-8
Power Meter Typeu2009
Protector
Case Styleu2009
DIN Rail
System Typeu2009
Three Phase 4 Wire
Display Typeu2009
None
Measurement Rangeu2009
120 V
BM1005-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。