TE Connectivity CI-6SHT102
- 收藏
- 对比
CI-6SHT102
2460-CI-6SHT102
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), ANSI CT, Single Phase, 5 A Output Current, 1000/5, Aperture Diameter 2.06 in
1最小包装量--
CI-6SHT102详情
TE Connectivity CI-6SHT102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CG3808-000
TE Internal Description
CI-6SHT102
Voltage Application Typeu2009
AC (Current Transformers)
Current Transformer Typeu2009
ANSI CT
System Phase Typeu2009
单相
Output Currentu2009(A)
5
Ratiou2009
1000/5
CI-6SHT102拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。