TE Connectivity BM3059-000
- 收藏
- 对比
BM3059-000
2460-BM3059-000
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, ANZPAC, Separable Connector, ≤ 36 kV, Wedge & Contact Ring, Size 2 Bushing Type, Copper Wire, Aluminum/Copper, RAYCHEM RPIT
1最小包装量--
BM3059-000详情
TE Connectivity BM3059-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dead Break Connection Connector Typeu2009
Wedge & Contact Ring
Dead Break Connection Voltage Classu2009(kV)
≤ 36
Dead Break Connection Technologyu2009
Separable Connector
Installation Instructionu2009
English
Dead Break Connection Product Availabilityu2009
ANZPAC
TE Internal #
BM3059-000
TE Internal Description
RPIT-6209-W
BM3059-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。