TE Connectivity BM5854-000
- 收藏
- 对比
BM5854-000
2460-BM5854-000
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, AMERICAS / ANZPAC / ASIA, Separable Connector, ≤ 36 kV / ≤ 42 kV, Wedge & Contact Ring, Size 3 Bushing Type, RAYCHEM RPIT
1最小包装量--
BM5854-000详情
TE Connectivity BM5854-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BM5854-000
TE Internal Description
RPIT-631G-SV26W140WNA
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Installation Instructionu2009
English, German
Dead Break Connection Technologyu2009
Separable Connector
Dead Break Connection Voltage Classu2009(kV)
≤ 36, ≤ 42
Dead Break Connection Connector Typeu2009
Wedge & Contact Ring
BM5854-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。