TE Connectivity BM6409-000
- 收藏
- 对比
BM6409-000
2460-BM6409-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, Wrap, 16 kA, Class 1, 5 kV Voltage (Ur), 5 kV Voltage (Uc), RAYCHEM RDA
1最小包装量--
BM6409-000详情
TE Connectivity BM6409-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BM6409-000
TE Internal Description
RDA-04
Surge Arrester Product Availabilityu2009
Worldwide
Surge Arrester Technologyu2009
Wrap
Cantilever Strength -SSLu2009(kN)
200
Surge Arrester Heightu2009(mm)
112
Residual Voltage (Nominal Current)u2009(kV)
13.3
BM6409-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。