TE Connectivity BM6633-000
- 收藏
- 对比
BM6633-000
2460-BM6633-000
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, AMERICAS / ANZPAC / ASIA, Separable Connector, ≤ 12 kV, Wedge & Contact Ring, Size 3 Bushing Type, Copper Wire, RAYCHEM RPIT
1最小包装量--
BM6633-000详情
TE Connectivity BM6633-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BM6633-000
TE Internal Description
RPIT-331N-SV32W275WNA
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Installation Instructionu2009
English, German
Dead Break Connection Technologyu2009
Separable Connector
Dead Break Connection Voltage Classu2009(kV)
≤ 12
Dead Break Connection Connector Typeu2009
Wedge & Contact Ring
BM6633-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。