TE Connectivity BM6897-000
- 收藏
- 对比
BM6897-000
2460-BM6897-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 1 kV, Inline, Low Voltage Inline Joint, Cross-Section 95 – 300 mm², 4 Core, Plastic
1最小包装量--
BM6897-000详情
TE Connectivity BM6897-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BM6897-000
TE Internal Description
LJSU-4X095-300-SE01
Joints & Splice Product Availabilityu2009
EMEA
Installation Instructionu2009
English
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 1
Joint & Splice Application Typeu2009
Inline
BM6897-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。