TE Connectivity BM7039-000
- 收藏
- 对比
BM7039-000
2460-BM7039-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA / AMERICAS / China, Heat Shrink, ≤ 72 kV, Inline, Medium Voltage Inline Joint, Cross-Section 2500 mm², 1 Core, RAYCHEM EHVS
1最小包装量--
BM7039-000详情
TE Connectivity BM7039-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 72
Joints & Splice Technologyu2009
热缩管
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
TE Internal Description
EHVS-72H-S-W-4E-PE01
Joints & Splice Product Typeu2009
Medium Voltage Inline Joint
TE Internal #
BM7039-000
BM7039-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。