TE Connectivity BM7705-000
- 收藏
- 对比
BM7705-000
2460-BM7705-000
五金件,紧固件,配件
--
大陆
立即发货

Current Transformers & Shunts, AC (Current Transformers), 3-in-1, Three Phase, 100 A Output Current, 800/0.1, Crompton Current Transformers
1最小包装量--
BM7705-000详情
TE Connectivity BM7705-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BM7705-000
TE Internal Description
CI-DL3N1-70-800/0.1
Voltage Application Typeu2009
AC (Current Transformers)
Current Transformer Typeu2009
3-in-1
System Phase Typeu2009
三相
Output Currentu2009(A)
100
Ratiou2009
800/0.1
BM7705-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。