TE Connectivity BM8381-000
- 收藏
- 对比
BM8381-000
2460-BM8381-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, Cage, 40 kA, Class 2, 165 kV, Creepage Distance 505 mm [19.881 in], Bowthorpe OCP2
1最小包装量--
BM8381-000详情
TE Connectivity BM8381-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BM8381-000
TE Internal Description
BOW-OCP2-10L-BFF
Surge Arrester Product Availabilityu2009
Worldwide
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
260
Residual Voltage (Nominal Current)u2009(kV)
32.4
BM8381-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。