TE Connectivity BM8385-000
- 收藏
- 对比
BM8385-000
2460-BM8385-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Cage, 40 kA, Class 2, 165 kV, Creepage Distance 505 mm [19.88 in], 12.5 kV Voltage (Ur), 12.5 kV Voltage (Uc)
1最小包装量--
BM8385-000详情
TE Connectivity BM8385-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
BM8385-000
TE Internal Description
BOW-OCP2-10L-BEF
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
220
Residual Voltage (Nominal Current)u2009(kV)
32.4
Short Circuit Currentu2009(kA)
40
BM8385-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。