TE Connectivity BM9713-000
- 收藏
- 对比
BM9713-000
2460-BM9713-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, China / ASIA / ANZPAC, Heat Shrink, ≤ 52 kV, Inline, Medium Voltage Inline Joint, Cross-Section 2500 mm², 1 Core, RAYCHEM EHVS
1最小包装量--
BM9713-000详情
TE Connectivity BM9713-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joints & Splice Product Typeu2009
Medium Voltage Inline Joint
Joint & Splice Application Typeu2009
Inline
Joints & Splice Voltage Classu2009(kV)
≤ 52
Joints & Splice Technologyu2009
热缩管
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
TE Internal Description
EHVS-52H-I-TA-2E-TR02
TE Internal #
BM9713-000
BM9713-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。