TE Connectivity BOW-OCP2-15S-NFF
- 收藏
- 对比
BOW-OCP2-15S-NFF
2460-BOW-OCP2-15S-NFF
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Cage, 40 kA, Class 2, 165 kV, Creepage Distance 505 mm [19.88 in], 18.75 kV Voltage (Ur), 18.75 kV Voltage (Uc)
1最小包装量--
BOW-OCP2-15S-NFF详情
TE Connectivity BOW-OCP2-15S-NFF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Alias #
1201731-3
TE Internal Description
BOW-OCP2-15S-NFF
TE Internal #
D42009-000
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
220
Residual Voltage (Nominal Current)u2009(kV)
48.6
Short Circuit Currentu2009(kA)
40
BOW-OCP2-15S-NFF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。