TE Connectivity BOW-OCP2-20S-NFF
- 收藏
- 对比
BOW-OCP2-20S-NFF
2460-BOW-OCP2-20S-NFF
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, Cage, 40 kA, Class 2, 180 kV, Creepage Distance 632 mm [24.881 in], Bowthorpe OCP2
1最小包装量--
BOW-OCP2-20S-NFF详情
TE Connectivity BOW-OCP2-20S-NFF重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Residual Voltage (Nominal Current)u2009(kV)
64.8
Surge Arrester Heightu2009(mm)
260
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Technologyu2009
Cage
Surge Arrester Product Availabilityu2009
Worldwide
Alias #
2-1201815-9
TE Internal Description
BOW-OCP2-20S-NFF
TE Internal #
E79782-000
BOW-OCP2-20S-NFF拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。