TE Connectivity BOW-OCP2-41M-OOO
- 收藏
- 对比
BOW-OCP2-41M-OOO
2460-BOW-OCP2-41M-OOO
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Worldwide, Cage, 40 kA, Class 2, 250 kV, Creepage Distance 1279 mm [50.354 in], Bowthorpe OCP2
1最小包装量--
BOW-OCP2-41M-OOO详情
TE Connectivity BOW-OCP2-41M-OOO重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CJ0882-000
TE Internal Description
BOW-OCP2-41M-OOO
Alias #
2-1899250-3
Surge Arrester Product Availabilityu2009
Worldwide
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Heightu2009(mm)
423
Residual Voltage (Nominal Current)u2009(kV)
132.8
BOW-OCP2-41M-OOO拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。