TE Connectivity BPTM-100/34-A/U-4(S25)
- 收藏
- 对比
BPTM-100/34-A/U-4(S25)
2460-BPTM-100/34-A/U-4(S25)
元件绝缘子,安装座,垫片
--
大陆
立即发货

Electrical Heat Shrink Tubing, AMERICAS, Heat Shrink, ≤ 25 kV, Bus Bars, Diameter Supplied/Recovered 100 / 35 mm [3.94 / 1.38 in], RAYCHEM BPTM
1最小包装量--
BPTM-100/34-A/U-4(S25)详情
TE Connectivity BPTM-100/34-A/U-4(S25)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Diameter Supplied/Recoveredu2009
100 / 35u2009mmu2009[u20093.94 / 1.38u2009inu2009]
Equipmentu2009
Bus Bars
Electrical Heat Shrink Tubing Voltage Classu2009(kV)
≤ 25
Electrical Heat Shrink Tubing Technologyu2009
热缩管
Electrical Heat Shrink Tubing Product Availabilityu2009
AMERICAS
Alias #
5-1200859-2
TE Internal Description
BPTM-100/34-A/U-4(S25)
TE Internal #
F44454-000
BPTM-100/34-A/U-4(S25)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。