TE Connectivity BPTM-15/6-A/U-C(300)
- 收藏
- 对比
BPTM-15/6-A/U-C(300)
2460-BPTM-15/6-A/U-C(300)
元件绝缘子,安装座,垫片
--
大陆
立即发货

Electrical Heat Shrink Tubing, AMERICAS, Heat Shrink, ≤ 25 kV, Bus Bars, Diameter Supplied/Recovered 15 / 6 mm [.59 / .24 in], RAYCHEM BPTM
1最小包装量--
BPTM-15/6-A/U-C(300)详情
TE Connectivity BPTM-15/6-A/U-C(300)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Electrical Heat Shrink Tubing Technologyu2009
热缩管
Electrical Heat Shrink Tubing Product Availabilityu2009
AMERICAS
Alias #
1-1194067-2
TE Internal Description
BPTM-15/6-A/U-C(300)
TE Internal #
518115-000
Electrical Heat Shrink Tubing Voltage Classu2009(kV)
≤ 25
Diameter Supplied/Recoveredu2009
15 / 6u2009mmu2009[u2009.59 / .24u2009inu2009]
Equipmentu2009
Bus Bars
BPTM-15/6-A/U-C(300)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。